Vishay Precision Group Through-Hole 3kV 220pF Capacitor 564R30GAT22

Description
3kV X7R Ceramic Capacitor 220pF Radial Through Hole Product overview: 564R30GAT22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAT22 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3kV X7R Ceramic Capacitor 220pF Radial Through Hole Product overview: 564R30GAT22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAT22 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 3kV 220pF Capacitor
60-564R30GAT22
Through-Hole 3kV 220pF Capacitor 60-564R30GAT22
3kV X7R Ceramic Capacitor 220pF Radial Through Hole Product overview: 564R30GAT22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAT22 can be used for catalog matching and distributor lookup.

3kV X7R Ceramic Capacitor 220pF Radial Through Hole Product overview: 564R30GAT22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAT22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564R30GAT22-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30GAT22-ND
Ceramic Capacitors 564R30GAT22-ND
220pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

220pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 564R30GAT22 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
564R30GAT22
Capacitors - Ceramic Capacitors 564R30GAT22
CAP CER 220PF 3KV X7R RADIAL

CAP CER 220PF 3KV X7R RADIAL

Supplier's Site
Ceramic Capacitor, 220Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay - 69K5349 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 220Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay
69K5349
Ceramic Capacitor, 220Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay 69K5349
CERAMIC CAPACITOR, 220PF, 3000V, X7R, 20%, RADIAL; Capacitance:220pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 220PF, 3000V, X7R, 20%, RADIAL; Capacitance:220pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-564R30GAT22 564R30GAT22-ND 564R30GAT22 69K5349
Product Name Through-Hole 3kV 220pF Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor, 220Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details