Vishay Intertechnology, Inc. 150pF 3kV Capacitor 564R30GAT15

Description
150pF 3kV X7R Ceramic Capacitor, Radial, 20% Product overview: 564R30GAT15 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAT15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150pF 3kV X7R Ceramic Capacitor, Radial, 20% Product overview: 564R30GAT15 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAT15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150pF 3kV Capacitor
60-564R30GAT15
150pF 3kV Capacitor 60-564R30GAT15
150pF 3kV X7R Ceramic Capacitor, Radial, 20% Product overview: 564R30GAT15 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAT15 can be used for catalog matching and distributor lookup.

150pF 3kV X7R Ceramic Capacitor, Radial, 20% Product overview: 564R30GAT15 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAT15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564R30GAT15-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30GAT15-ND
Ceramic Capacitors 564R30GAT15-ND
150pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

150pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Ceramic Capacitor, 150Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay - 69K5347 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 150Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay
69K5347
Ceramic Capacitor, 150Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay 69K5347
CERAMIC CAPACITOR, 150PF, 3000V, X7R, 20%, RADIAL; Capacitance:150pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 150PF, 3000V, X7R, 20%, RADIAL; Capacitance:150pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 564R30GAT15 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30GAT15
Ceramic Capacitors 564R30GAT15
CAP CER 150PF 3KV X7R RADIAL

CAP CER 150PF 3KV X7R RADIAL

Supplier's Site Datasheet
Ceramic Disc Capacitors 150pF 3Kvolts 20% - 886-564R30GAT15 - Utmel Electronic Limited
Hong Kong, China
Ceramic Disc Capacitors 150pF 3Kvolts 20%
886-564R30GAT15
Ceramic Disc Capacitors 150pF 3Kvolts 20% 886-564R30GAT15
Ceramic Disc Capacitors 150pF 3Kvolts 20%

Ceramic Disc Capacitors 150pF 3Kvolts 20%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-564R30GAT15 564R30GAT15-ND 69K5347 564R30GAT15 886-564R30GAT15
Product Name 150pF 3kV Capacitor Ceramic Capacitors Ceramic Capacitor, 150Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay Ceramic Capacitors Ceramic Disc Capacitors 150pF 3Kvolts 20%
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 C (-13 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C1206C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details