Vishay Intertechnology, Inc. Ceramic Capacitors 564R30GAT10QA

Description
100pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
100pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R30GAT10QA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30GAT10QA-ND
Ceramic Capacitors 564R30GAT10QA-ND
100pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

100pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R30GAT10QA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30GAT10QA
Ceramic Capacitors 564R30GAT10QA
CAP CER 100PF 3KV X7R RADIAL

CAP CER 100PF 3KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 564R30GAT10QA-ND 564R30GAT10QA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details