Vishay Precision Group Ceramic Capacitors 564R30GAT10

Description
100pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
100pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R30GAT10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30GAT10-ND
Ceramic Capacitors 564R30GAT10-ND
100pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

100pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Singapore, Singapore
100pF 3kV Capacitor
60-564R30GAT10
100pF 3kV Capacitor 60-564R30GAT10
100pF 3kV X7R Ceramic Capacitor, Radial, 20% Product overview: 564R30GAT10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAT10 can be used for catalog matching and distributor lookup.

100pF 3kV X7R Ceramic Capacitor, Radial, 20% Product overview: 564R30GAT10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAT10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 100Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay - 40K2161 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay
40K2161
Ceramic Capacitor, 100Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay 40K2161
CERAMIC CAPACITOR, 100PF, 3000V, X7R, 20%, RADIAL; Capacitance:100pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 100PF, 3000V, X7R, 20%, RADIAL; Capacitance:100pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;Ceramic;Cap 100 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;X7R - 70079525 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 100 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;X7R
70079525
Capacitor;Ceramic;Cap 100 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;X7R 70079525
Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards. Application Range: Up to 4000 VDC, 1000 VRMS. Insulation Resistance: 50,000 Mω minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 5250 VDC, 1500 V RMS . Applications Lighting Ballasts Telecommunications Power Supplies

Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards.
Application Range: Up to 4000 VDC, 1000 VRMS. Insulation Resistance: 50,000 MΩ minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 5250 VDC, 1500 V RMS .
Applications

  • Lighting Ballasts
  • Telecommunications
  • Power Supplies
Supplier's Site
Ceramic Capacitors - 564R30GAT10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30GAT10
Ceramic Capacitors 564R30GAT10
CAP CER 100PF 3KV X7R RADIAL

CAP CER 100PF 3KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 564R30GAT10-ND 60-564R30GAT10 40K2161 70079525 564R30GAT10
Product Name Ceramic Capacitors 100pF 3kV Capacitor Ceramic Capacitor, 100Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay Capacitor;Ceramic;Cap 100 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;X7R Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers