Vishay Precision Group Through-Hole 47pF 3kV Capacitor 564R30GAQ47

Description
Radial Ceramic Capacitor 47pF 3kV X7R Through Hole Product overview: 564R30GAQ47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 47pF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 47pF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAQ47 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Radial Ceramic Capacitor 47pF 3kV X7R Through Hole Product overview: 564R30GAQ47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 47pF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 47pF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAQ47 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 47pF 3kV Capacitor
60-564R30GAQ47
Through-Hole 47pF 3kV Capacitor 60-564R30GAQ47
Radial Ceramic Capacitor 47pF 3kV X7R Through Hole Product overview: 564R30GAQ47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 47pF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 47pF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAQ47 can be used for catalog matching and distributor lookup.

Radial Ceramic Capacitor 47pF 3kV X7R Through Hole Product overview: 564R30GAQ47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 47pF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 47pF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAQ47 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564R30GAQ47-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30GAQ47-ND
Ceramic Capacitors 564R30GAQ47-ND
47pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

47pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Ceramic Capacitor, 47Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay - 66K6072 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 47Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay
66K6072
Ceramic Capacitor, 47Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay 66K6072
CERAMIC CAPACITOR, 47PF, 3000V, X7R, 20%, RADIAL; Capacitance:47pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 47PF, 3000V, X7R, 20%, RADIAL; Capacitance:47pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-564R30GAQ47 564R30GAQ47-ND 66K6072
Product Name Through-Hole 47pF 3kV Capacitor Ceramic Capacitors Ceramic Capacitor, 47Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M22G220K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details