Vishay Intertechnology, Inc. Through-Hole 3kV 10pF Capacitor 564R30GAQ10

Description
3kV U2J Ceramic Capacitor 10pF Radial Through Hole Product overview: 564R30GAQ10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAQ10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3kV U2J Ceramic Capacitor 10pF Radial Through Hole Product overview: 564R30GAQ10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAQ10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 3kV 10pF Capacitor
60-564R30GAQ10
Through-Hole 3kV 10pF Capacitor 60-564R30GAQ10
3kV U2J Ceramic Capacitor 10pF Radial Through Hole Product overview: 564R30GAQ10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAQ10 can be used for catalog matching and distributor lookup.

3kV U2J Ceramic Capacitor 10pF Radial Through Hole Product overview: 564R30GAQ10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAQ10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564R30GAQ10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30GAQ10-ND
Ceramic Capacitors 564R30GAQ10-ND
10pF ±20% 3000V (3kV) Ceramic Capacitor U2J Radial, Disc

10pF ±20% 3000V (3kV) Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R30GAQ10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30GAQ10
Ceramic Capacitors 564R30GAQ10
CAP CER 10PF 3KV U2J RADIAL

CAP CER 10PF 3KV U2J RADIAL

Supplier's Site Datasheet
Ceramic Capacitor, 10Pf, 3000V, N750, 20%, Radial; Capacitance Vishay - 46F5260 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Pf, 3000V, N750, 20%, Radial; Capacitance Vishay
46F5260
Ceramic Capacitor, 10Pf, 3000V, N750, 20%, Radial; Capacitance Vishay 46F5260
CERAMIC CAPACITOR, 10PF, 3000V, N750, 20%, RADIAL; Capacitance:10pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:N750; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 10PF, 3000V, N750, 20%, RADIAL; Capacitance:10pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:N750; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site
Capacitor;Ceramic;Cap 10 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;U2J - 70079417 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 10 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;U2J
70079417
Capacitor;Ceramic;Cap 10 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;U2J 70079417
Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards. Application Range: Up to 4000 VDC, 1000 VRMS. Insulation Resistance: 50,000 Mω minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 5250 VDC, 1500 V RMS . Applications Lighting Ballasts Telecommunications Power Supplies

Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards.
Application Range: Up to 4000 VDC, 1000 VRMS. Insulation Resistance: 50,000 MΩ minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 5250 VDC, 1500 V RMS .
Applications

  • Lighting Ballasts
  • Telecommunications
  • Power Supplies
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-564R30GAQ10 564R30GAQ10-ND 564R30GAQ10 46F5260 70079417
Product Name Through-Hole 3kV 10pF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 10Pf, 3000V, N750, 20%, Radial; Capacitance Vishay Capacitor;Ceramic;Cap 10 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;U2J
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details