Vishay Precision Group Through-Hole 3kV 4.7nF Capacitor 564R30GAD47

Description
3kV Z5U Ceramic Capacitor 4.7nF Radial Through Hole Product overview: 564R30GAD47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 4.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 4.7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAD47 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3kV Z5U Ceramic Capacitor 4.7nF Radial Through Hole Product overview: 564R30GAD47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 4.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 4.7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAD47 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 3kV 4.7nF Capacitor
60-564R30GAD47
Through-Hole 3kV 4.7nF Capacitor 60-564R30GAD47
3kV Z5U Ceramic Capacitor 4.7nF Radial Through Hole Product overview: 564R30GAD47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 4.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 4.7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAD47 can be used for catalog matching and distributor lookup.

3kV Z5U Ceramic Capacitor 4.7nF Radial Through Hole Product overview: 564R30GAD47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 4.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 4.7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAD47 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564R30GAD47-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30GAD47-ND
Ceramic Capacitors 564R30GAD47-ND
4700pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitor;Ceramic;Cap 4700 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;Z5U - 70079520 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 4700 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;Z5U
70079520
Capacitor;Ceramic;Cap 4700 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;Z5U 70079520
Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards. Application Range: Up to 4000 VDC, 1000 VRMS. Insulation Resistance: 50,000 Mω minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 5250 VDC, 1500 V RMS . Applications Lighting Ballasts Telecommunications Power Supplies

Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards.
Application Range: Up to 4000 VDC, 1000 VRMS. Insulation Resistance: 50,000 MΩ minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 5250 VDC, 1500 V RMS .
Applications

  • Lighting Ballasts
  • Telecommunications
  • Power Supplies
Supplier's Site
Ceramic Capacitors - 564R30GAD47 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30GAD47
Ceramic Capacitors 564R30GAD47
CAP CER 4700PF 3KV Z5U RADIAL

CAP CER 4700PF 3KV Z5U RADIAL

Supplier's Site Datasheet
Ceramic Capacitor, 4700Pf, 3000V, Z5U, 20%, Radial; Capacitance Vishay - 36K3896 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4700Pf, 3000V, Z5U, 20%, Radial; Capacitance Vishay
36K3896
Ceramic Capacitor, 4700Pf, 3000V, Z5U, 20%, Radial; Capacitance Vishay 36K3896
CERAMIC CAPACITOR, 4700PF, 3000V, Z5U, 20%, RADIAL; Capacitance:4700pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 4700PF, 3000V, Z5U, 20%, RADIAL; Capacitance:4700pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 564R30GAD47 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
564R30GAD47
Capacitors - Ceramic Capacitors 564R30GAD47
CAP CER 4700PF 3KV Z5U RADIAL

CAP CER 4700PF 3KV Z5U RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-564R30GAD47 564R30GAD47-ND 70079520 564R30GAD47 36K3896 564R30GAD47
Product Name Through-Hole 3kV 4.7nF Capacitor Ceramic Capacitors Capacitor;Ceramic;Cap 4700 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;Z5U Ceramic Capacitors Ceramic Capacitor, 4700Pf, 3000V, Z5U, 20%, Radial; Capacitance Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021296 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers