Vishay Precision Group Ceramic Capacitors 564R30GAD27

Description
2700pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
2700pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R30GAD27-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30GAD27-ND
Ceramic Capacitors 564R30GAD27-ND
2700pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

2700pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R30GAD27 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30GAD27
Ceramic Capacitors 564R30GAD27
CAP CER 2700PF 3KV RADIAL

CAP CER 2700PF 3KV RADIAL

Supplier's Site Datasheet
Capacitor Ceramic, 2700Pf, 3000V, Z5U, 20%, Rad; Capacitance Vishay - 69K5327 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 2700Pf, 3000V, Z5U, 20%, Rad; Capacitance Vishay
69K5327
Capacitor Ceramic, 2700Pf, 3000V, Z5U, 20%, Rad; Capacitance Vishay 69K5327
CAPACITOR CERAMIC, 2700PF, 3000V, Z5U, 20%, RAD; Capacitance:2700pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CAPACITOR CERAMIC, 2700PF, 3000V, Z5U, 20%, RAD; Capacitance:2700pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 564R30GAD27-ND 564R30GAD27 69K5327
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 2700Pf, 3000V, Z5U, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details