Vishay Precision Group Ceramic Capacitors 564R30GAD15

Description
1500pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R30GAD15-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30GAD15-ND
Ceramic Capacitors 564R30GAD15-ND
1500pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

1500pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 3kV 1.5nF Capacitor
60-564R30GAD15
Through-Hole 3kV 1.5nF Capacitor 60-564R30GAD15
3kV 1.5nF Z5U Ceramic Capacitor, Radial, Through Hole Product overview: 564R30GAD15 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 1.5nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 1.5nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAD15 can be used for catalog matching and distributor lookup.

3kV 1.5nF Z5U Ceramic Capacitor, Radial, Through Hole Product overview: 564R30GAD15 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 1.5nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 1.5nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAD15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564R30GAD15 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30GAD15
Ceramic Capacitors 564R30GAD15
CAP CER 1500PF 3KV Z5U RADIAL

CAP CER 1500PF 3KV Z5U RADIAL

Supplier's Site Datasheet
Ceramic Capacitor, 1500Pf, 3000V, Z5U, 20%, Radial; Capacitance Vishay - 69K5323 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1500Pf, 3000V, Z5U, 20%, Radial; Capacitance Vishay
69K5323
Ceramic Capacitor, 1500Pf, 3000V, Z5U, 20%, Radial; Capacitance Vishay 69K5323
CERAMIC CAPACITOR, 1500PF, 3000V, Z5U, 20%, RADIAL; Capacitance:1500pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1500PF, 3000V, Z5U, 20%, RADIAL; Capacitance:1500pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 564R30GAD15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
564R30GAD15
Capacitors - Ceramic Capacitors 564R30GAD15
CAP CER 1500PF 3KV Z5U RADIAL

CAP CER 1500PF 3KV Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 564R30GAD15-ND 60-564R30GAD15 564R30GAD15 69K5323 564R30GAD15
Product Name Ceramic Capacitors Through-Hole 3kV 1.5nF Capacitor Ceramic Capacitors Ceramic Capacitor, 1500Pf, 3000V, Z5U, 20%, Radial; Capacitance Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - C17AH0R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details