Vishay Intertechnology, Inc. Ceramic Capacitors 564R30GAD10KA

Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R30GAD10KA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30GAD10KA-ND
Ceramic Capacitors 564R30GAD10KA-ND
1000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

1000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R30GAD10KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30GAD10KA
Ceramic Capacitors 564R30GAD10KA
CAP CER 1000PF 3KV Z5U RADIAL

CAP CER 1000PF 3KV Z5U RADIAL

Supplier's Site Datasheet
564R30Gad10Ka E3 Vishay - 69K5320 - Newark, An Avnet Company
Chicago, IL, United States
564R30Gad10Ka E3 Vishay
69K5320
564R30Gad10Ka E3 Vishay 69K5320
564R30GAD10KA e3

564R30GAD10KA e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 564R30GAD10KA-ND 564R30GAD10KA 69K5320
Product Name Ceramic Capacitors Ceramic Capacitors 564R30Gad10Ka E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - CK05BX471K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers