Vishay Precision Group Through-Hole 2kV 330pF Capacitor 564R2DF0T33

Description
Ceramic Capacitor 2kV 330pF X7R Radial Through Hole Product overview: 564R2DF0T33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2kV, 330pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2kV, 330pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R2DF0T33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Capacitor 2kV 330pF X7R Radial Through Hole Product overview: 564R2DF0T33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2kV, 330pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2kV, 330pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R2DF0T33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 2kV 330pF Capacitor
60-564R2DF0T33
Through-Hole 2kV 330pF Capacitor 60-564R2DF0T33
Ceramic Capacitor 2kV 330pF X7R Radial Through Hole Product overview: 564R2DF0T33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2kV, 330pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2kV, 330pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R2DF0T33 can be used for catalog matching and distributor lookup.

Ceramic Capacitor 2kV 330pF X7R Radial Through Hole Product overview: 564R2DF0T33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2kV, 330pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2kV, 330pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R2DF0T33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1896-564R2DF0T33-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-564R2DF0T33-ND
Ceramic Capacitors 1896-564R2DF0T33-ND
330pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc

330pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 564R2DF0T33 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
564R2DF0T33
Capacitors - Ceramic Capacitors 564R2DF0T33
CAP CER 330PF 2KV N2800 RADIAL

CAP CER 330PF 2KV N2800 RADIAL

Supplier's Site
Ceramic Capacitor 330Pf 2000V, N2800, 10%, Radial; Capacitance Vishay - 69K5246 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf 2000V, N2800, 10%, Radial; Capacitance Vishay
69K5246
Ceramic Capacitor 330Pf 2000V, N2800, 10%, Radial; Capacitance Vishay 69K5246
CERAMIC CAPACITOR 330PF 2000V, N2800, 10%, RADIAL; Capacitance:330pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:N2800 ; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF 2000V, N2800, 10%, RADIAL; Capacitance:330pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:N2800; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-564R2DF0T33 1896-564R2DF0T33-ND 564R2DF0T33 69K5246
Product Name Through-Hole 2kV 330pF Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 330Pf 2000V, N2800, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details