Vishay Precision Group Ceramic Capacitors 564R2DF0T22

Description
220pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R2DF0T22-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R2DF0T22-ND
Ceramic Capacitors 564R2DF0T22-ND
220pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc

220pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 2000 V 0.00022 uF Capacitor
60-564R2DF0T22
Through-Hole 2000 V 0.00022 uF Capacitor 60-564R2DF0T22
CAPACITOR, CERAMIC, 2000 V, N2800, 0.00022 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 564R2DF0T22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2000 V, 0.00022 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2000 V, 0.00022 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R2DF0T22 can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, 2000 V, N2800, 0.00022 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 564R2DF0T22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2000 V, 0.00022 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2000 V, 0.00022 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R2DF0T22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564R2DF0T22 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R2DF0T22
Ceramic Capacitors 564R2DF0T22
CAP CER 220PF 2KV N2800 RADIAL

CAP CER 220PF 2KV N2800 RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 220Pf 2000V, N2800, 10%, Radial; Capacitance Vishay - 56K4863 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 2000V, N2800, 10%, Radial; Capacitance Vishay
56K4863
Ceramic Capacitor 220Pf 2000V, N2800, 10%, Radial; Capacitance Vishay 56K4863
CERAMIC CAPACITOR 220PF 2000V, N2800, 10%, RADIAL; Capacitance:220pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:N2800 ; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 2000V, N2800, 10%, RADIAL; Capacitance:220pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:N2800; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 564R2DF0T22-ND 60-564R2DF0T22 564R2DF0T22 56K4863
Product Name Ceramic Capacitors Through-Hole 2000 V 0.00022 uF Capacitor Ceramic Capacitors Ceramic Capacitor 220Pf 2000V, N2800, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA252KD20 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF9R1B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1711174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details