Vishay Precision Group Ceramic Capacitors 564R2DF0T18

Description
180pF ±10% 2000V (2kV) Ceramic Capacitor N2500 Radial, Disc
Request a Quote Datasheet
Description
180pF ±10% 2000V (2kV) Ceramic Capacitor N2500 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R2DF0T18-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R2DF0T18-ND
Ceramic Capacitors 564R2DF0T18-ND
180pF ±10% 2000V (2kV) Ceramic Capacitor N2500 Radial, Disc

180pF ±10% 2000V (2kV) Ceramic Capacitor N2500 Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 180Pf 2000V, N2800, 10%, Radial; Capacitance Vishay - 56K4870 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 180Pf 2000V, N2800, 10%, Radial; Capacitance Vishay
56K4870
Ceramic Capacitor 180Pf 2000V, N2800, 10%, Radial; Capacitance Vishay 56K4870
CERAMIC CAPACITOR 180PF 2000V, N2800, 10%, RADIAL; Capacitance:180pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:N2800 ; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 180PF 2000V, N2800, 10%, RADIAL; Capacitance:180pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:N2800; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 564R2DF0T18-ND 56K4870
Product Name Ceramic Capacitors Ceramic Capacitor 180Pf 2000V, N2800, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic Capacitor - 101C553U050CJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers