Vishay Precision Group Ceramic Capacitors 564R2DF0Q33

Description
33pF ±5% 2000V (2kV) Ceramic Capacitor N1500 Radial, Disc
Request a Quote Datasheet
Description
33pF ±5% 2000V (2kV) Ceramic Capacitor N1500 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R2DF0Q33-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R2DF0Q33-ND
Ceramic Capacitors 564R2DF0Q33-ND
33pF ±5% 2000V (2kV) Ceramic Capacitor N1500 Radial, Disc

33pF ±5% 2000V (2kV) Ceramic Capacitor N1500 Radial, Disc

Buy Now Datasheet
564R2Df0Q33 E3 Vishay - 69K5233 - Newark, An Avnet Company
Chicago, IL, United States
564R2Df0Q33 E3 Vishay
69K5233
564R2Df0Q33 E3 Vishay 69K5233
564R2DF0Q33 e3

564R2DF0Q33 e3

Supplier's Site
Ceramic Capacitors - 564R2DF0Q33 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R2DF0Q33
Ceramic Capacitors 564R2DF0Q33
CAP CER 33PF 2KV N1500 RADIAL

CAP CER 33PF 2KV N1500 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 564R2DF0Q33-ND 69K5233 564R2DF0Q33
Product Name Ceramic Capacitors 564R2Df0Q33 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX393K - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details