Vishay Precision Group Ceramic Capacitors 564R2DF0D22

Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R2DF0D22-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R2DF0D22-ND
Ceramic Capacitors 564R2DF0D22-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc

2200pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
564R2Df0D22 E3 Vishay - 69K5218 - Newark, An Avnet Company
Chicago, IL, United States
564R2Df0D22 E3 Vishay
69K5218
564R2Df0D22 E3 Vishay 69K5218
564R2DF0D22 e3

564R2DF0D22 e3

Supplier's Site
Ceramic Capacitors - 564R2DF0D22 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R2DF0D22
Ceramic Capacitors 564R2DF0D22
CAP CER 2200PF 2KV N2800 RADIAL

CAP CER 2200PF 2KV N2800 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 564R2DF0D22-ND 69K5218 564R2DF0D22
Product Name Ceramic Capacitors 564R2Df0D22 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1908337P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M30R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers