Vishay Precision Group Ceramic Capacitors 564R2DF0D18

Description
1800pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
1800pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R2DF0D18-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R2DF0D18-ND
Ceramic Capacitors 564R2DF0D18-ND
1800pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc

1800pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
564R2Df0D18 E3 Vishay - 69K5217 - Newark, An Avnet Company
Chicago, IL, United States
564R2Df0D18 E3 Vishay
69K5217
564R2Df0D18 E3 Vishay 69K5217
564R2DF0D18 e3

564R2DF0D18 e3

Supplier's Site
Ceramic Capacitors - 564R2DF0D18 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R2DF0D18
Ceramic Capacitors 564R2DF0D18
CAP CER 1800PF 2KV N2800 RADIAL

CAP CER 1800PF 2KV N2800 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 564R2DF0D18-ND 69K5217 564R2DF0D18
Product Name Ceramic Capacitors 564R2Df0D18 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C17CF561J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 106K100CB4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details