Vishay Precision Group Ceramic Capacitor, 0.01Uf, 2000V, Y5V, 20%, Radial; Capacitance Vishay 564R20GASS10.

Description
CERAMIC CAPACITOR, 0.01UF, 2000V, Y5V, 20%, RADIAL; Capacitance:10000pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 0.01UF, 2000V, Y5V, 20%, RADIAL; Capacitance:10000pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.01Uf, 2000V, Y5V, 20%, Radial; Capacitance Vishay - 30AC5312 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 2000V, Y5V, 20%, Radial; Capacitance Vishay
30AC5312
Ceramic Capacitor, 0.01Uf, 2000V, Y5V, 20%, Radial; Capacitance Vishay 30AC5312
CERAMIC CAPACITOR, 0.01UF, 2000V, Y5V, 20%, RADIAL; Capacitance:10000pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 2000V, Y5V, 20%, RADIAL; Capacitance:10000pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC5312
Product Name Ceramic Capacitor, 0.01Uf, 2000V, Y5V, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details