1000pF ±20% 2000V (2kV) Ceramic Capacitor Y5U (E) Radial, Disc
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 564R20GAD10-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |