220pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Application Range: Up to 250 VDC, 75 VAC RMS. Insulation Resistance: 10,000 Mohms Min., 500 ΩF. Dissipation Factor: 3.0% Max. Dielectric Strength: 750 VDC, 250 VAC RMS.
CERAMIC CAPACITOR 220PF, 100V, X7R, 10%, RADIAL; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 562RTST22-ND | 70079472 | 69K4807 |
| Product Name | Ceramic Capacitors | CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 100V, X7R, SIZE C, 220PF | Ceramic Capacitor 220Pf, 100V, X7R, 10%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |