Vishay Precision Group Ceramic Capacitor 0.01Uf, 100V, Z5U, Radial; Capacitance Vishay 562RTGS10

Description
CERAMIC CAPACITOR 0.01UF, 100V, Z5U, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:-; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.01UF, 100V, Z5U, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:-; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf, 100V, Z5U, Radial; Capacitance Vishay - 52K7381 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 100V, Z5U, Radial; Capacitance Vishay
52K7381
Ceramic Capacitor 0.01Uf, 100V, Z5U, Radial; Capacitance Vishay 52K7381
CERAMIC CAPACITOR 0.01UF, 100V, Z5U, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:-; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 100V, Z5U, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:-; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52K7381
Product Name Ceramic Capacitor 0.01Uf, 100V, Z5U, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers