Vishay Precision Group Ceramic Capacitor 5000Pf, 500V, Z5U, +80,-20%, Radial; Capacitance Vishay 562R5TSD50

Description
CERAMIC CAPACITOR 5000PF, 500V, Z5U, +80,-20%, RADIAL; Capacitance:5000pF; Voltage(DC):500V; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Features:Low-Voltage RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 5000PF, 500V, Z5U, +80,-20%, RADIAL; Capacitance:5000pF; Voltage(DC):500V; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Features:Low-Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 5000Pf, 500V, Z5U, +80,-20%, Radial; Capacitance Vishay - 69K5061 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5000Pf, 500V, Z5U, +80,-20%, Radial; Capacitance Vishay
69K5061
Ceramic Capacitor 5000Pf, 500V, Z5U, +80,-20%, Radial; Capacitance Vishay 69K5061
CERAMIC CAPACITOR 5000PF, 500V, Z5U, +80,-20%, RADIAL; Capacitance:5000pF; Voltage(DC):500V; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Features:Low-Voltage RoHS Compliant: Yes

CERAMIC CAPACITOR 5000PF, 500V, Z5U, +80,-20%, RADIAL; Capacitance:5000pF; Voltage(DC):500V; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Features:Low-VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 69K5061
Product Name Ceramic Capacitor 5000Pf, 500V, Z5U, +80,-20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0050 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers