Vishay Precision Group Ceramic Capacitors 562R5TSD22

Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1896-562R5TSD22-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-562R5TSD22-ND
Ceramic Capacitors 1896-562R5TSD22-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 500 V 0.0022 uF Capacitor
60-562R5TSD22
Through-Hole 500 V 0.0022 uF Capacitor 60-562R5TSD22
CAPACITOR, CERAMIC, 500 V, X7R, 0.0022 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 562R5TSD22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 500 V, 0.0022 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 500 V, 0.0022 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5TSD22 can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, 500 V, X7R, 0.0022 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 562R5TSD22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 500 V, 0.0022 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 500 V, 0.0022 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5TSD22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 562R5TSD22 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
562R5TSD22
Capacitors - Ceramic Capacitors 562R5TSD22
CAP CER 2200PF 1KV X7R RADIAL

CAP CER 2200PF 1KV X7R RADIAL

Supplier's Site
Capacitor Ceramic 2200Pf, 500V, X7R, 10%, Rad; Capacitance Vishay - 69K5054 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf, 500V, X7R, 10%, Rad; Capacitance Vishay
69K5054
Capacitor Ceramic 2200Pf, 500V, X7R, 10%, Rad; Capacitance Vishay 69K5054
CAPACITOR CERAMIC 2200PF, 500V, X7R, 10%, RAD; Capacitance:2200pF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF, 500V, X7R, 10%, RAD; Capacitance:2200pF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1896-562R5TSD22-ND 60-562R5TSD22 562R5TSD22 69K5054
Product Name Ceramic Capacitors Through-Hole 500 V 0.0022 uF Capacitor Capacitors - Ceramic Capacitors Capacitor Ceramic 2200Pf, 500V, X7R, 10%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details