1kV X5F Ceramic Capacitor 220pF Radial Through Hole Product overview: 562R5GAT22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAT22 can be used for catalog matching and distributor lookup.
220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.
CAP CER 220PF 1KV X5F RADIAL
CERAMIC CAPACITOR 220PF, 1000V, X5F, 20%, RADIAL; Capacitance:220pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-562R5GAT22 | 562R5GAT22-ND | 70079459 | 562R5GAT22 | 53K6099 |
| Product Name | Through-Hole 1kV 220pF Capacitor | Ceramic Capacitors | CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 1000V, X5F, SIZE C, 220P | Ceramic Capacitors | Ceramic Capacitor 220Pf, 1000V, X5F, 20%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Radial Leaded |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.20E-4 microF | 5.00E6 microF | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF |