Vishay Precision Group Ceramic Capacitors 562R5GAT15

Description
150pF ±20% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
150pF ±20% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562R5GAT15-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R5GAT15-ND
Ceramic Capacitors 562R5GAT15-ND
150pF ±20% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

150pF ±20% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 150Pf, 1000V, X5F, 20%, Radial; Capacitance Vishay - 69K5014 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 150Pf, 1000V, X5F, 20%, Radial; Capacitance Vishay
69K5014
Ceramic Capacitor 150Pf, 1000V, X5F, 20%, Radial; Capacitance Vishay 69K5014
CERAMIC CAPACITOR 150PF, 1000V, X5F, 20%, RADIAL; Capacitance:150pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 150PF, 1000V, X5F, 20%, RADIAL; Capacitance:150pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 562R5GAT15 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
562R5GAT15
Ceramic Capacitors 562R5GAT15
CAP CER 150PF 1KV X5F RADIAL

CAP CER 150PF 1KV X5F RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 562R5GAT15-ND 69K5014 562R5GAT15
Product Name Ceramic Capacitors Ceramic Capacitor 150Pf, 1000V, X5F, 20%, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-101C402T200CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH110K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details