Vishay Precision Group Ceramic Capacitor 100Pf, 1000V, X5F, 20%, Radial; Capacitance Vishay 562R5GAT10.

Description
CERAMIC CAPACITOR 100PF, 1000V, X5F, 20%, RADIAL; Capacitance:100pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 100PF, 1000V, X5F, 20%, RADIAL; Capacitance:100pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 100Pf, 1000V, X5F, 20%, Radial; Capacitance Vishay - 30AC5311 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf, 1000V, X5F, 20%, Radial; Capacitance Vishay
30AC5311
Ceramic Capacitor 100Pf, 1000V, X5F, 20%, Radial; Capacitance Vishay 30AC5311
CERAMIC CAPACITOR 100PF, 1000V, X5F, 20%, RADIAL; Capacitance:100pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF, 1000V, X5F, 20%, RADIAL; Capacitance:100pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC5311
Product Name Ceramic Capacitor 100Pf, 1000V, X5F, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details