CAP CER 10000PF 1KV Z5U RADIAL
CAP CER 10000PF 1KV Z5U RADIAL
CAP,CERAMIC,10NF,1KV
CAP CER 10000PF 1KV Z5U RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1896-562R5GAS10TRCT-ND | 60-562R5GAS10TR | 562R5GAS10TR |
| Product Name | Ceramic Capacitors | 10NF Capacitor | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |