Vishay Intertechnology, Inc. Through-Hole 8.2nF 1kV Capacitor 562R5GAD82

Description
8.2nF 1kV Z5U Ceramic Capacitor, Radial, Through Hole Product overview: 562R5GAD82 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8.2nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 8.2nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAD82 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8.2nF 1kV Z5U Ceramic Capacitor, Radial, Through Hole Product overview: 562R5GAD82 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8.2nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 8.2nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAD82 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 8.2nF 1kV Capacitor
60-562R5GAD82
Through-Hole 8.2nF 1kV Capacitor 60-562R5GAD82
8.2nF 1kV Z5U Ceramic Capacitor, Radial, Through Hole Product overview: 562R5GAD82 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8.2nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 8.2nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAD82 can be used for catalog matching and distributor lookup.

8.2nF 1kV Z5U Ceramic Capacitor, Radial, Through Hole Product overview: 562R5GAD82 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8.2nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 8.2nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAD82 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 562R5GAD82-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R5GAD82-ND
Ceramic Capacitors 562R5GAD82-ND
8200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

8200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 8200Pf 1000V, Z5U, 20%, Radial; Capacitance Vishay - 69K4995 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8200Pf 1000V, Z5U, 20%, Radial; Capacitance Vishay
69K4995
Ceramic Capacitor 8200Pf 1000V, Z5U, 20%, Radial; Capacitance Vishay 69K4995
CERAMIC CAPACITOR 8200PF 1000V, Z5U, 20%, RADIAL; Capacitance:8200pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 8200PF 1000V, Z5U, 20%, RADIAL; Capacitance:8200pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 562R5GAD82 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
562R5GAD82
Capacitors - Ceramic Capacitors 562R5GAD82
CAP CER 8200PF 1KV Z5U RADIAL

CAP CER 8200PF 1KV Z5U RADIAL

Supplier's Site
Ceramic Capacitors - 562R5GAD82 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
562R5GAD82
Ceramic Capacitors 562R5GAD82
CAP CER 8200PF 1KV Z5U RADIAL

CAP CER 8200PF 1KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-562R5GAD82 562R5GAD82-ND 69K4995 562R5GAD82 562R5GAD82
Product Name Through-Hole 8.2nF 1kV Capacitor Ceramic Capacitors Ceramic Capacitor 8200Pf 1000V, Z5U, 20%, Radial; Capacitance Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0082 microF 0.0082 microF 0.0082 microF 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details