Vishay Intertechnology, Inc. Ceramic Capacitors 562R5GAD47TK

Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562R5GAD47TK-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R5GAD47TK-ND
Ceramic Capacitors 562R5GAD47TK-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

4700pF ±10% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Singapore, Singapore
4700PF 1KV Capacitor
60-562R5GAD47TK
4700PF 1KV Capacitor 60-562R5GAD47TK
CAP CER 4700PF 1KV Z5U RADIAL Product overview: 562R5GAD47TK from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAD47TK can be used for catalog matching and distributor lookup.

CAP CER 4700PF 1KV Z5U RADIAL Product overview: 562R5GAD47TK from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAD47TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 562R5GAD47TK - 764056-562R5GAD47TK - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 562R5GAD47TK
764056-562R5GAD47TK
Ceramic Capacitors - 562R5GAD47TK 764056-562R5GAD47TK
Manufacturer: Vishay BC Components Win Source Part Number: 764056-562R5GAD47TK Series: Cera-Mite 562R Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Disc Applications: General Capacitance: 4700pF Tolerance: ±10% Temperature Coefficient: Z5U Lead Spacing: 0.252" (6.40mm) Lead Style: Straight Categories: Capacitors Dimension: 0.370" Dia (9.40mm) Height - Seated (Maximum): 0.495" (12.58mm) Voltage Rating DC: 1000V (1kV) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 764056-562R5GAD47TK
Series: Cera-Mite 562R
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Disc
Applications: General
Capacitance: 4700pF
Tolerance: ±10%
Temperature Coefficient: Z5U
Lead Spacing: 0.252" (6.40mm)
Lead Style: Straight
Categories: Capacitors
Dimension: 0.370" Dia (9.40mm)
Height - Seated (Maximum): 0.495" (12.58mm)
Voltage Rating DC: 1000V (1kV)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 562R5GAD47TK - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
562R5GAD47TK
Ceramic Capacitors 562R5GAD47TK
CAP CER 4700PF 1KV Z5U RADIAL

CAP CER 4700PF 1KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 562R5GAD47TK-ND 60-562R5GAD47TK 764056-562R5GAD47TK 562R5GAD47TK
Product Name Ceramic Capacitors 4700PF 1KV Capacitor Ceramic Capacitors - 562R5GAD47TK Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details