Vishay Intertechnology, Inc. Ceramic Capacitors 562R5GAD27

Description
2700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
2700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1896-562R5GAD27-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-562R5GAD27-ND
Ceramic Capacitors 1896-562R5GAD27-ND
2700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

2700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 2.7nF 1kV Capacitor
60-562R5GAD27
Through-Hole 2.7nF 1kV Capacitor 60-562R5GAD27
Radial Ceramic Capacitor, 2.7nF, 1kV, Z5U, Through Hole Product overview: 562R5GAD27 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.7nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2.7nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAD27 can be used for catalog matching and distributor lookup.

Radial Ceramic Capacitor, 2.7nF, 1kV, Z5U, Through Hole Product overview: 562R5GAD27 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.7nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2.7nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAD27 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 562R5GAD27 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
562R5GAD27
Ceramic Capacitors 562R5GAD27
CAP CER 2700PF 1KV Z5U RADIAL

CAP CER 2700PF 1KV Z5U RADIAL

Supplier's Site Datasheet
Capacitor Ceramic 2700Pf 1000V, Z5U, 20%, Rad; Capacitance Vishay - 69K4979 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2700Pf 1000V, Z5U, 20%, Rad; Capacitance Vishay
69K4979
Capacitor Ceramic 2700Pf 1000V, Z5U, 20%, Rad; Capacitance Vishay 69K4979
CAPACITOR CERAMIC 2700PF 1000V, Z5U, 20%, RAD; Capacitance:2700pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

CAPACITOR CERAMIC 2700PF 1000V, Z5U, 20%, RAD; Capacitance:2700pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1896-562R5GAD27-ND 60-562R5GAD27 562R5GAD27 69K4979
Product Name Ceramic Capacitors Through-Hole 2.7nF 1kV Capacitor Ceramic Capacitors Capacitor Ceramic 2700Pf 1000V, Z5U, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers