Vishay Precision Group Ceramic Capacitors 562R5GAD15

Description
1500pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562R5GAD15-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R5GAD15-ND
Ceramic Capacitors 562R5GAD15-ND
1500pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

1500pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1.5nF 1kV Capacitor
60-562R5GAD15
Through-Hole 1.5nF 1kV Capacitor 60-562R5GAD15
1.5nF 1kV Z5U Ceramic Capacitor, Radial, Through Hole Product overview: 562R5GAD15 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1.5nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAD15 can be used for catalog matching and distributor lookup.

1.5nF 1kV Z5U Ceramic Capacitor, Radial, Through Hole Product overview: 562R5GAD15 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1.5nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAD15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 1500Pf 1000V, Z5U, 20%, Radial; Capacitance Vishay - 69K4970 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf 1000V, Z5U, 20%, Radial; Capacitance Vishay
69K4970
Ceramic Capacitor 1500Pf 1000V, Z5U, 20%, Radial; Capacitance Vishay 69K4970
CERAMIC CAPACITOR 1500PF 1000V, Z5U, 20%, RADIAL; Capacitance:1500pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF 1000V, Z5U, 20%, RADIAL; Capacitance:1500pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;Ceramic;1500 pF;Tol 20%;Vol-Rtg 1000 VDC;Radial;Case E;Z5U - 70079387 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;1500 pF;Tol 20%;Vol-Rtg 1000 VDC;Radial;Case E;Z5U
70079387
Capacitor;Ceramic;1500 pF;Tol 20%;Vol-Rtg 1000 VDC;Radial;Case E;Z5U 70079387
Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ωF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.

Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 562R5GAD15-ND 60-562R5GAD15 69K4970 70079387
Product Name Ceramic Capacitors Through-Hole 1.5nF 1kV Capacitor Ceramic Capacitor 1500Pf 1000V, Z5U, 20%, Radial; Capacitance Vishay Capacitor;Ceramic;1500 pF;Tol 20%;Vol-Rtg 1000 VDC;Radial;Case E;Z5U
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details