Vishay Intertechnology, Inc. Ceramic Capacitors 562R10TST82

Description
820pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
820pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1896-562R10TST82-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-562R10TST82-ND
Ceramic Capacitors 1896-562R10TST82-ND
820pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

820pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1000 V 0.00082 uF Capacitor
60-562R10TST82
Through-Hole 1000 V 0.00082 uF Capacitor 60-562R10TST82
CAPACITOR, CERAMIC, 1000 V, X5F, 0.00082 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 562R10TST82 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000 V, 0.00082 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1000 V, 0.00082 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TST82 can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, 1000 V, X5F, 0.00082 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 562R10TST82 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000 V, 0.00082 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1000 V, 0.00082 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TST82 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAPACITOR, CERAMIC, VOLTAGE STABILIZED,DISC, RADIAL 1000V, X5F, SIZE E, 820PF - 70079448 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, VOLTAGE STABILIZED,DISC, RADIAL 1000V, X5F, SIZE E, 820PF
70079448
CAPACITOR, CERAMIC, VOLTAGE STABILIZED,DISC, RADIAL 1000V, X5F, SIZE E, 820PF 70079448
Application Range: Up to 1250 VDC, 200 VAC RMS. Insulation Resistance: 50,000 Mohms Min., 1000 ωF. Dissipation Factor: 2.0% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS.

Application Range: Up to 1250 VDC, 200 VAC RMS. Insulation Resistance: 50,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.0% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 1896-562R10TST82-ND 60-562R10TST82 70079448
Product Name Ceramic Capacitors Through-Hole 1000 V 0.00082 uF Capacitor CAPACITOR, CERAMIC, VOLTAGE STABILIZED,DISC, RADIAL 1000V, X5F, SIZE E, 820PF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 8.20E-4 microF 8.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details