Vishay Precision Group Ceramic Capacitor 470Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay 562R10TST47.

Description
CERAMIC CAPACITOR 470PF, 1000V, X5F, 10%, RADIAL; Capacitance:470pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 470PF, 1000V, X5F, 10%, RADIAL; Capacitance:470pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 470Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay - 30AC5310 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay
30AC5310
Ceramic Capacitor 470Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay 30AC5310
CERAMIC CAPACITOR 470PF, 1000V, X5F, 10%, RADIAL; Capacitance:470pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF, 1000V, X5F, 10%, RADIAL; Capacitance:470pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC5310
Product Name Ceramic Capacitor 470Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details