Vishay Intertechnology, Inc. Ceramic Capacitors 562R10TST22VE

Description
220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562R10TST22VE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R10TST22VE-ND
Ceramic Capacitors 562R10TST22VE-ND
220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 562R10TST22VE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
562R10TST22VE
Ceramic Capacitors 562R10TST22VE
CAP CER 220PF 1KV X5F RADIAL

CAP CER 220PF 1KV X5F RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 562R10TST22VE-ND 562R10TST22VE
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers