Vishay Precision Group Ceramic Capacitors 562R10TST22

Description
220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562R10TST22-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R10TST22-ND
Ceramic Capacitors 562R10TST22-ND
220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Singapore, Singapore
220pF 1kV Capacitor
60-562R10TST22
220pF 1kV Capacitor 60-562R10TST22
220pF 1kV X5F Ceramic Capacitor Radial 10% Product overview: 562R10TST22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TST22 can be used for catalog matching and distributor lookup.

220pF 1kV X5F Ceramic Capacitor Radial 10% Product overview: 562R10TST22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TST22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAPACITOR,CERAMIC,220PF,10%TOLERANCE,1000V - 70079439 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR,CERAMIC,220PF,10%TOLERANCE,1000V
70079439
CAPACITOR,CERAMIC,220PF,10%TOLERANCE,1000V 70079439
Application Range: Up to 1250 VDC, 200 VAC RMS. Insulation Resistance: 50,000 Mohms Min., 1000 ωF. Dissipation Factor: 2.0% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS.

Application Range: Up to 1250 VDC, 200 VAC RMS. Insulation Resistance: 50,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.0% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS.

Supplier's Site
Capacitors - Ceramic Capacitors - 562R10TST22 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
562R10TST22
Capacitors - Ceramic Capacitors 562R10TST22
CAP CER 220PF 1KV X5F RADIAL

CAP CER 220PF 1KV X5F RADIAL

Supplier's Site
Ceramic Capacitor 220Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay - 66C6373 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay
66C6373
Ceramic Capacitor 220Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay 66C6373
CERAMIC CAPACITOR 220PF, 1000V, X5F, 10%, RADIAL; Capacitance:220pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF, 1000V, X5F, 10%, RADIAL; Capacitance:220pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 562R10TST22 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
562R10TST22
Ceramic Capacitors 562R10TST22
CAP CER 220PF 1KV X5F RADIAL

CAP CER 220PF 1KV X5F RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 562R10TST22-ND 60-562R10TST22 70079439 562R10TST22 66C6373 562R10TST22
Product Name Ceramic Capacitors 220pF 1kV Capacitor CAPACITOR,CERAMIC,220PF,10%TOLERANCE,1000V Capacitors - Ceramic Capacitors Ceramic Capacitor 220Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB202KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details