Vishay Precision Group Ceramic Capacitors 562R10TST20

Description
200pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
200pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562R10TST20-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R10TST20-ND
Ceramic Capacitors 562R10TST20-ND
200pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

200pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Singapore, Singapore
200pF 1kV Capacitor
60-562R10TST20
200pF 1kV Capacitor 60-562R10TST20
200pF 1kV X5F Ceramic Capacitor, Radial, 10% Tol Product overview: 562R10TST20 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TST20 can be used for catalog matching and distributor lookup.

200pF 1kV X5F Ceramic Capacitor, Radial, 10% Tol Product overview: 562R10TST20 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TST20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 200Pf, 1 Kv, 10%, X5F; Capacitance Vishay - 57AC4971 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 200Pf, 1 Kv, 10%, X5F; Capacitance Vishay
57AC4971
Cap, 200Pf, 1 Kv, 10%, X5F; Capacitance Vishay 57AC4971
CAP, 200PF, 1 KV, 10%, X5F; Capacitance:200pF; Voltage Rating:1kV; Product Range:562R Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 200PF, 1 KV, 10%, X5F; Capacitance:200pF; Voltage Rating:1kV; Product Range:562R Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 562R10TST20 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
562R10TST20
Ceramic Capacitors 562R10TST20
CAP CER 200PF 1KV X5F RADIAL

CAP CER 200PF 1KV X5F RADIAL

Supplier's Site Datasheet
CAPACITOR, CERAMIC, VOLTAGE STABILIZED,DISC, RADIAL 1000V, X5F, SIZE C, 200PF - 70079438 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, VOLTAGE STABILIZED,DISC, RADIAL 1000V, X5F, SIZE C, 200PF
70079438
CAPACITOR, CERAMIC, VOLTAGE STABILIZED,DISC, RADIAL 1000V, X5F, SIZE C, 200PF 70079438
Application Range: Up to 1250 VDC, 200 VAC RMS. Insulation Resistance: 50,000 Mohms Min., 1000 ωF. Dissipation Factor: 2.0% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS.

Application Range: Up to 1250 VDC, 200 VAC RMS. Insulation Resistance: 50,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.0% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 562R10TST20-ND 60-562R10TST20 57AC4971 562R10TST20 70079438
Product Name Ceramic Capacitors 200pF 1kV Capacitor Cap, 200Pf, 1 Kv, 10%, X5F; Capacitance Vishay Ceramic Capacitors CAPACITOR, CERAMIC, VOLTAGE STABILIZED,DISC, RADIAL 1000V, X5F, SIZE C, 200PF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 2.00E-4 microF 2.00E-4 microF 2.00E-4 microF 2.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104MACQRL150 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details