Vishay Precision Group Ceramic Capacitors 562R10TSQ75

Description
75pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
75pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562R10TSQ75-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R10TSQ75-ND
Ceramic Capacitors 562R10TSQ75-ND
75pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

75pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 75pF 1kV Capacitor
60-562R10TSQ75
Through-Hole 75pF 1kV Capacitor 60-562R10TSQ75
75pF 1kV X5F Ceramic Capacitor, Radial, Through Hole Product overview: 562R10TSQ75 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 75pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 75pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TSQ75 can be used for catalog matching and distributor lookup.

75pF 1kV X5F Ceramic Capacitor, Radial, Through Hole Product overview: 562R10TSQ75 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 75pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 75pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TSQ75 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 562R10TSQ75 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
562R10TSQ75
Ceramic Capacitors 562R10TSQ75
CAP CER 75PF 1KV X5F RADIAL

CAP CER 75PF 1KV X5F RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 75Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay - 66C6365 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 75Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay
66C6365
Ceramic Capacitor 75Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay 66C6365
CERAMIC CAPACITOR 75PF, 1000V, X5F, 10%, RADIAL; Capacitance:75pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 75PF, 1000V, X5F, 10%, RADIAL; Capacitance:75pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 562R10TSQ75-ND 60-562R10TSQ75 562R10TSQ75 66C6365
Product Name Ceramic Capacitors Through-Hole 75pF 1kV Capacitor Ceramic Capacitors Ceramic Capacitor 75Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 7.50E-5 microF 7.50E-5 microF 7.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C680J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details