Vishay Precision Group Ceramic Capacitors 562R10TSD22

Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562R10TSD22-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R10TSD22-ND
Ceramic Capacitors 562R10TSD22-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

2200pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Singapore, Singapore
2.2nF 1kV Capacitor
60-562R10TSD22
2.2nF 1kV Capacitor 60-562R10TSD22
Radial Ceramic Capacitor 2.2nF 1kV X5F 10% 105C Bulk Product overview: 562R10TSD22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TSD22 can be used for catalog matching and distributor lookup.

Radial Ceramic Capacitor 2.2nF 1kV X5F 10% 105C Bulk Product overview: 562R10TSD22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TSD22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 2200Pf 1000V, X5F 10%, Radial; Capacitance Vishay - 40K2148 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 1000V, X5F 10%, Radial; Capacitance Vishay
40K2148
Ceramic Capacitor 2200Pf 1000V, X5F 10%, Radial; Capacitance Vishay 40K2148
CERAMIC CAPACITOR 2200PF 1000V, X5F 10%, RADIAL; Capacitance:2200pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 1000V, X5F 10%, RADIAL; Capacitance:2200pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 562R10TSD22-ND 60-562R10TSD22 40K2148
Product Name Ceramic Capacitors 2.2nF 1kV Capacitor Ceramic Capacitor 2200Pf 1000V, X5F 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - CK05BX104K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers