Vishay Intertechnology, Inc. Ceramic Capacitors 561RU2JQA102EC200K

Description
20pF ±10% 1000V (1kV) Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
20pF ±10% 1000V (1kV) Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561RU2JQA102EC200K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561RU2JQA102EC200K-ND
Ceramic Capacitors 561RU2JQA102EC200K-ND
20pF ±10% 1000V (1kV) Ceramic Capacitor U2J Radial, Disc

20pF ±10% 1000V (1kV) Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 561RU2JQA102EC200K-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers