Vishay Intertechnology, Inc. CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 100V, X7R, SIZE C, 22PF 561RTCXQ22

Description
Application Range: Up to 250 VDC, 75 VAC RMS. Insulation Resistance: 10,000 Mohms Min., 500 ωF. Dissipation Factor: 3.0% Max. Dielectric Strength: 750 VDC, 250 VAC RMS.
Description
Application Range: Up to 250 VDC, 75 VAC RMS. Insulation Resistance: 10,000 Mohms Min., 500 ωF. Dissipation Factor: 3.0% Max. Dielectric Strength: 750 VDC, 250 VAC RMS.

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 100V, X7R, SIZE C, 22PF - 70079430 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 100V, X7R, SIZE C, 22PF
70079430
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 100V, X7R, SIZE C, 22PF 70079430
Application Range: Up to 250 VDC, 75 VAC RMS. Insulation Resistance: 10,000 Mohms Min., 500 ωF. Dissipation Factor: 3.0% Max. Dielectric Strength: 750 VDC, 250 VAC RMS.

Application Range: Up to 250 VDC, 75 VAC RMS. Insulation Resistance: 10,000 Mohms Min., 500 ΩF. Dissipation Factor: 3.0% Max. Dielectric Strength: 750 VDC, 250 VAC RMS.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70079430
Product Name CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 100V, X7R, SIZE C, 22PF
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers