Vishay Intertechnology, Inc. Ceramic Capacitors - 561RR3LQL102EE560J 561RR3LQL102EE560J

Description
Manufacturer: Vishay Cera-Mite Win Source Part Number: 804575-561RR3LQL102E E560J Packaging: Bulk Mounting Style: Through Hole Applications: Use For General Capacitance: 56pF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Lead Style: Straight Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: Radial, Disc Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable
Request a Quote Datasheet
Description
Manufacturer: Vishay Cera-Mite Win Source Part Number: 804575-561RR3LQL102E E560J Packaging: Bulk Mounting Style: Through Hole Applications: Use For General Capacitance: 56pF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Lead Style: Straight Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: Radial, Disc Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561RR3LQL102EE560J - 804575-561RR3LQL102EE560J - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 561RR3LQL102EE560J
804575-561RR3LQL102EE560J
Ceramic Capacitors - 561RR3LQL102EE560J 804575-561RR3LQL102EE560J
Manufacturer: Vishay Cera-Mite Win Source Part Number: 804575-561RR3LQL102E E560J Packaging: Bulk Mounting Style: Through Hole Applications: Use For General Capacitance: 56pF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Lead Style: Straight Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: Radial, Disc Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable

Manufacturer: Vishay Cera-Mite
Win Source Part Number: 804575-561RR3LQL102EE560J
Packaging: Bulk
Mounting Style: Through Hole
Applications: Use For General
Capacitance: 56pF
Tolerance: ±5%
Voltage - Rated: 1000V (1kV)
Lead Style: Straight
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Package: Radial, Disc
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: Not Applicable

Buy Now
Lower Voltage Ceramic DC Disc Capacitors 1000 VDC Precision Capacitors Product overview: 561RR3LQL102EE560J from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561RR3LQL102EE560 J can be used for catalog matching and distributor lookup.

Lower Voltage Ceramic DC Disc Capacitors 1000 VDC Precision Capacitors Product overview: 561RR3LQL102EE560J from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561RR3LQL102EE560J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 561RR3LQL102EE560J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561RR3LQL102EE560J
Ceramic Capacitors 561RR3LQL102EE560J
CAP CER 56PF 1KV RADIAL

CAP CER 56PF 1KV RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 804575-561RR3LQL102EE560J 60-561RR3LQL102EE560J 561RR3LQL102EE560J
Product Name Ceramic Capacitors - 561RR3LQL102EE560J Capacitor Ceramic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 5.60E-5 microF 5.60E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 1000 volts 1000 volts
WVAC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers