Vishay Precision Group Through-Hole 33pF 1kV Capacitor 561R5GAQ33

Description
33pF 1kV U2J Ceramic Capacitor, Radial, Through Hole Product overview: 561R5GAQ33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 33pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 33pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R5GAQ33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33pF 1kV U2J Ceramic Capacitor, Radial, Through Hole Product overview: 561R5GAQ33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 33pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 33pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R5GAQ33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 33pF 1kV Capacitor
60-561R5GAQ33
Through-Hole 33pF 1kV Capacitor 60-561R5GAQ33
33pF 1kV U2J Ceramic Capacitor, Radial, Through Hole Product overview: 561R5GAQ33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 33pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 33pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R5GAQ33 can be used for catalog matching and distributor lookup.

33pF 1kV U2J Ceramic Capacitor, Radial, Through Hole Product overview: 561R5GAQ33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 33pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 33pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R5GAQ33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 561R5GAQ33-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R5GAQ33-ND
Ceramic Capacitors 561R5GAQ33-ND
33pF ±20% 1000V (1kV) Ceramic Capacitor U2J Radial, Disc

33pF ±20% 1000V (1kV) Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 1000V, U2J, SIZE E, 33PF - 70079428 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 1000V, U2J, SIZE E, 33PF
70079428
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 1000V, U2J, SIZE E, 33PF 70079428
Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ωF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.

Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.

Supplier's Site
Ceramic Capacitor 33Pf, 1000V, N750, 20%, Radial; Capacitance Vishay - 69K4754 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf, 1000V, N750, 20%, Radial; Capacitance Vishay
69K4754
Ceramic Capacitor 33Pf, 1000V, N750, 20%, Radial; Capacitance Vishay 69K4754
CERAMIC CAPACITOR 33PF, 1000V, N750, 20%, RADIAL; Capacitance:33pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:N750; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF, 1000V, N750, 20%, RADIAL; Capacitance:33pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:N750; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-561R5GAQ33 561R5GAQ33-ND 70079428 69K4754
Product Name Through-Hole 33pF 1kV Capacitor Ceramic Capacitors CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 1000V, U2J, SIZE E, 33PF Ceramic Capacitor 33Pf, 1000V, N750, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011353 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details