Vishay Precision Group Ceramic Capacitors 561R1DF0T56

Description
560pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
560pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0T56-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0T56-ND
Ceramic Capacitors 561R1DF0T56-ND
560pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

560pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 560Pf 1000V, N2800, 10%, Rad; Capacitance Vishay - 69K4681 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 560Pf 1000V, N2800, 10%, Rad; Capacitance Vishay
69K4681
Capacitor Ceramic 560Pf 1000V, N2800, 10%, Rad; Capacitance Vishay 69K4681
CAPACITOR CERAMIC 560PF 1000V, N2800, 10%, RAD; Capacitance:560pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:N2800 ; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

CAPACITOR CERAMIC 560PF 1000V, N2800, 10%, RAD; Capacitance:560pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:N2800; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 561R1DF0T56 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R1DF0T56
Ceramic Capacitors 561R1DF0T56
CAP CER 560PF 1KV N2800 RADIAL

CAP CER 560PF 1KV N2800 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 561R1DF0T56-ND 69K4681 561R1DF0T56
Product Name Ceramic Capacitors Capacitor Ceramic 560Pf 1000V, N2800, 10%, Rad; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11AH2R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details