Vishay Precision Group Ceramic Capacitors 561R1DF0T47LB

Description
470pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0T47LB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0T47LB-ND
Ceramic Capacitors 561R1DF0T47LB-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

470pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 561R1DF0T47LB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R1DF0T47LB
Ceramic Capacitors 561R1DF0T47LB
CAP CER 470PF 1KV N2800 RADIAL

CAP CER 470PF 1KV N2800 RADIAL

Supplier's Site Datasheet
561R1Df0T47Lb E3 Vishay - 69K4679 - Newark, An Avnet Company
Chicago, IL, United States
561R1Df0T47Lb E3 Vishay
69K4679
561R1Df0T47Lb E3 Vishay 69K4679
561R1DF0T47LB e3

561R1DF0T47LB e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 561R1DF0T47LB-ND 561R1DF0T47LB 69K4679
Product Name Ceramic Capacitors Ceramic Capacitors 561R1Df0T47Lb E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Film Capacitors - 1908337P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details