Vishay Precision Group Ceramic Capacitors 561R1DF0T39

Description
390pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
390pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0T39-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0T39-ND
Ceramic Capacitors 561R1DF0T39-ND
390pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

390pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 390Pf 1000V, N2800, 10%, Rad; Capacitance Vishay - 69K4676 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 390Pf 1000V, N2800, 10%, Rad; Capacitance Vishay
69K4676
Capacitor Ceramic 390Pf 1000V, N2800, 10%, Rad; Capacitance Vishay 69K4676
CAPACITOR CERAMIC 390PF 1000V, N2800, 10%, RAD; Capacitance:390pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:N2800 ; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

CAPACITOR CERAMIC 390PF 1000V, N2800, 10%, RAD; Capacitance:390pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:N2800; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 561R1DF0T39-ND 69K4676
Product Name Ceramic Capacitors Capacitor Ceramic 390Pf 1000V, N2800, 10%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers