Vishay Intertechnology, Inc. Ceramic Capacitors 561R1DF0T27

Description
270pF ±10% 1000V (1kV) Ceramic Capacitor N2500 Radial, Disc
Request a Quote Datasheet
Description
270pF ±10% 1000V (1kV) Ceramic Capacitor N2500 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0T27-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0T27-ND
Ceramic Capacitors 561R1DF0T27-ND
270pF ±10% 1000V (1kV) Ceramic Capacitor N2500 Radial, Disc

270pF ±10% 1000V (1kV) Ceramic Capacitor N2500 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 561R1DF0T27 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R1DF0T27
Ceramic Capacitors 561R1DF0T27
CAP CER 270PF 1KV N2500 RADIAL

CAP CER 270PF 1KV N2500 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 561R1DF0T27-ND 561R1DF0T27
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details