Vishay Precision Group Ceramic Capacitors 561R1DF0T22JK

Description
220pF ±10% 1000V (1kV) Ceramic Capacitor N2500 Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 1000V (1kV) Ceramic Capacitor N2500 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0T22JK-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0T22JK-ND
Ceramic Capacitors 561R1DF0T22JK-ND
220pF ±10% 1000V (1kV) Ceramic Capacitor N2500 Radial, Disc

220pF ±10% 1000V (1kV) Ceramic Capacitor N2500 Radial, Disc

Buy Now Datasheet
561R1Df0T22Jk E3 Vishay - 69K4672 - Newark, An Avnet Company
Chicago, IL, United States
561R1Df0T22Jk E3 Vishay
69K4672
561R1Df0T22Jk E3 Vishay 69K4672
561R1DF0T22JK e3

561R1DF0T22JK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 561R1DF0T22JK-ND 69K4672
Product Name Ceramic Capacitors 561R1Df0T22Jk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1210C224M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details