Vishay Intertechnology, Inc. Ceramic Capacitors 561R1DF0T15LB

Description
150pF ±10% 1000V (1kV) Ceramic Capacitor N2000 Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 1000V (1kV) Ceramic Capacitor N2000 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0T15LB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0T15LB-ND
Ceramic Capacitors 561R1DF0T15LB-ND
150pF ±10% 1000V (1kV) Ceramic Capacitor N2000 Radial, Disc

150pF ±10% 1000V (1kV) Ceramic Capacitor N2000 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 561R1DF0T15LB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R1DF0T15LB
Ceramic Capacitors 561R1DF0T15LB
CAP CER 150PF 1KV N2000 RADIAL

CAP CER 150PF 1KV N2000 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 561R1DF0T15LB-ND 561R1DF0T15LB
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-P42BNL820Z5STCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Film Paper Film Capacitors - 103MKP275K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers