Vishay Intertechnology, Inc. Ceramic Capacitors 561R1DF0Q56

Description
56pF ±5% 1000V (1kV) Ceramic Capacitor N1500 Radial, Disc
Request a Quote Datasheet
Description
56pF ±5% 1000V (1kV) Ceramic Capacitor N1500 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0Q56-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0Q56-ND
Ceramic Capacitors 561R1DF0Q56-ND
56pF ±5% 1000V (1kV) Ceramic Capacitor N1500 Radial, Disc

56pF ±5% 1000V (1kV) Ceramic Capacitor N1500 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 561R1DF0Q56 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R1DF0Q56
Ceramic Capacitors 561R1DF0Q56
CAP CER 56PF 1KV N1500 RADIAL

CAP CER 56PF 1KV N1500 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 561R1DF0Q56-ND 561R1DF0Q56
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - C17AH181K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details