Vishay Precision Group Ceramic Capacitors 561R1DF0Q33

Description
33pF ±10% 1000V (1kV) Ceramic Capacitor N2200 Radial, Disc
Request a Quote Datasheet
Description
33pF ±10% 1000V (1kV) Ceramic Capacitor N2200 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0Q33-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0Q33-ND
Ceramic Capacitors 561R1DF0Q33-ND
33pF ±10% 1000V (1kV) Ceramic Capacitor N2200 Radial, Disc

33pF ±10% 1000V (1kV) Ceramic Capacitor N2200 Radial, Disc

Buy Now Datasheet
561R1Df0Q33 E3 Vishay - 69K4660 - Newark, An Avnet Company
Chicago, IL, United States
561R1Df0Q33 E3 Vishay
69K4660
561R1Df0Q33 E3 Vishay 69K4660
561R1DF0Q33 e3

561R1DF0Q33 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 561R1DF0Q33-ND 69K4660
Product Name Ceramic Capacitors 561R1Df0Q33 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers