Vishay Intertechnology, Inc. Ceramic Capacitors 561R1DF0Q18

Description
18pF ±5% 1000V (1kV) Ceramic Capacitor N1500 Radial, Disc
Request a Quote Datasheet
Description
18pF ±5% 1000V (1kV) Ceramic Capacitor N1500 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0Q18-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0Q18-ND
Ceramic Capacitors 561R1DF0Q18-ND
18pF ±5% 1000V (1kV) Ceramic Capacitor N1500 Radial, Disc

18pF ±5% 1000V (1kV) Ceramic Capacitor N1500 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 561R1DF0Q18 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R1DF0Q18
Ceramic Capacitors 561R1DF0Q18
CAP CER 18PF 1KV N1500 RADIAL

CAP CER 18PF 1KV N1500 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 561R1DF0Q18-ND 561R1DF0Q18
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Film Capacitors - 1725931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details